ROHM Semiconductor USA, LLC Diodes BZX84C10VLT116

Description
Independent Type 9.4V~10.6V 250mW SOT-23 Zener Diodes ROHS
Datasheet
Description
Independent Type 9.4V~10.6V 250mW SOT-23 Zener Diodes ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Independent Type 9.4V~10.6V 250mW SOT-23 Zener Diodes ROHS

Independent Type 9.4V~10.6V 250mW SOT-23 Zener Diodes ROHS

Supplier's Site
Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 73AC9767 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
73AC9767
Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 73AC9767
ZENER DIODE, 10V, 0.25W, SOT-23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 10V, 0.25W, SOT-23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number BZX84C10VLT116 73AC9767
Product Name Diodes Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
RoHS Compliant RoHS RoHS
Package SOT23; SOT-23
Pin Count 3
Unlock Full Specs
to access all available technical data