ROHM Semiconductor USA, LLC Single Zener Diodes BZX84C10VLFHT116

Description
Zener Diode 10V 250mW ±6% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 10V 250mW ±6% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C10VLFHT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10VLFHT116CT-ND
Single Zener Diodes BZX84C10VLFHT116CT-ND
Zener Diode 10V 250mW ±6% Surface Mount SSD3

Zener Diode 10V 250mW ±6% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - BZX84C10VLFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10VLFHT116TR-ND
Single Zener Diodes BZX84C10VLFHT116TR-ND
Zener Diode 10V 250mW ±6% Surface Mount SSD3

Zener Diode 10V 250mW ±6% Surface Mount SSD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C10VLFHT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C10VLFHT116
Discrete Semiconductor Products - Diodes - Zener BZX84C10VLFHT116
DIODE ZENER 10V 250MW SSD3

DIODE ZENER 10V 250MW SSD3

Supplier's Site
Zener Diode, Aec-Q101, 10V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm - 27AC1237 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 10V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm
27AC1237
Zener Diode, Aec-Q101, 10V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm 27AC1237
ZENER DIODE, AEC-Q101, 10V, 0.25W, SOT23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 10V, 0.25W, SOT23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C10VLFHT116
Zener Diodes BZX84C10VLFHT116
Zener Diodes 9.4-10.6V 250mW SOT-23 5mA

Zener Diodes 9.4-10.6V 250mW SOT-23 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C10VLFHT116CT-ND BZX84C10VLFHT116 27AC1237 BZX84C10VLFHT116
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 10V, 0.25W, Sot23; Zener Voltage Vz Typ Rohm Zener Diodes
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SSD3 SOT23; SOT-23 SOT-23-3
VZ 10 volts 10 volts
ZZT 20 ohms
Unlock Full Specs
to access all available technical data