Zener Diode 8.2V 250mW ±1.95% Surface Mount SOT-23
Zener Diode 8.2V 250mW ±1.95% Surface Mount SOT-23
250MW, 8.2V, SOT-23, AUTOMOTIVE
ZENER DIODE, 8.2V, 0.25W, SOT-23 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84B8V2LYFHT116CT-ND | BZX84B8V2LYFHT116 | 82AH1419 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 8.2V, 0.25W, Sot-23 Rohs Compliant Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOT23; SOT-23 | ||
| VZ | 8.2 volts |