ROHM Semiconductor USA, LLC Zener Diode, 6.8V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm BZX84B6V8LT116

Description
ZENER DIODE, 6.8V, 0.25W, SOT-23; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 6.8V, 0.25W, SOT-23; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 6.8V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 81AC4496 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.8V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
81AC4496
Zener Diode, 6.8V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 81AC4496
ZENER DIODE, 6.8V, 0.25W, SOT-23; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 6.8V, 0.25W, SOT-23; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 81AC4496
Product Name Zener Diode, 6.8V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - BZV49-C9V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Zener Diodes - 1658870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details