Zener Diode 5.1V 250mW ±1.96% Surface Mount SSD3
Zener Diode 5.1V 250mW ±1.96% Surface Mount SSD3
Zener Diode 5.1V 250mW ±1.96% Surface Mount SSD3
ZENER DIODE, 5.1V, 0.25W, SOT-23; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes
DIODE ZENER 5.1V 250MW SSD3
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84B5V1LT116DKR-ND | 81AC4490 | BZX84B5V1LT116 | BZX84B5V1LT116 |
| Product Name | Single Zener Diodes | Zener Diode, 5.1V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOT23; SOT-23 | SOT-23-3 | SSD3 | |
| Pin Count | 3 | |||
| RoHS Compliant | RoHS | |||
| VZ | 5.1 volts | 5.1 volts |