ROHM Semiconductor USA, LLC Single Zener Diodes BZX84B36VLT116

Description
Zener Diode 36V 250mW ±1.94% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 36V 250mW ±1.94% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-BZX84B36VLT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84B36VLT116TR-ND
Single Zener Diodes 846-BZX84B36VLT116TR-ND
Zener Diode 36V 250mW ±1.94% Surface Mount SSD3

Zener Diode 36V 250mW ±1.94% Surface Mount SSD3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B36VLT116
Zener Diodes BZX84B36VLT116
Zener Diodes

Zener Diodes

Buy Now Datasheet
Zener Diode, 36V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 81AC4488 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 36V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
81AC4488
Zener Diode, 36V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 81AC4488
ZENER DIODE, 36V, 0.25W, SOT-23; Zener Voltage Vz Typ:36V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 36V, 0.25W, SOT-23; Zener Voltage Vz Typ:36V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B36VLT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B36VLT116
Discrete Semiconductor Products - Diodes - Zener BZX84B36VLT116
DIODE ZENER 36V 250MW SSD3

DIODE ZENER 36V 250MW SSD3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-BZX84B36VLT116TR-ND BZX84B36VLT116 81AC4488 BZX84B36VLT116
Product Name Single Zener Diodes Zener Diodes Zener Diode, 36V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package SOT-23-3 SOT23; SOT-23 SSD3
Pin Count 3
RoHS Compliant RoHS
VZ 36 volts 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4744A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers