Zener Diode 36V 250mW ±1.94% Surface Mount SSD3
Zener Diode 36V 250mW ±1.94% Surface Mount SSD3
Zener Diodes 35.3-36.7V 2mA SOT-23; SOT-23
ZENER DIODE, 36V, 0.25W, SOT-23; Zener Voltage Vz Typ:36V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BFH Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 36V, 0.25W, SOT-23; Zener Voltage Vz Typ:36V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BFH Series; Automotive RoHS Compliant: Yes
DIODE ZENER 36V 250MW SSD3
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84B36VLFHT116TR-ND | BZX84B36VLFHT116 | 81AC4487 | BZX84B36VLFHT116 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 36V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOT-23-3 | SOT23; SOT-23 | SSD3 | |
| Pin Count | 3 | |||
| RoHS Compliant | RoHS | |||
| VZ | 36 volts | 36 volts |