ZENER DIODE, 33V, 0.25W, SOT-23; Zener Voltage Vz Typ:33V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 81AC4486 | 687-BZX84B33VLT116 |
| Product Name | Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm | Diodes Zener Single |
| Package | SOT23; SOT-23 | |
| Pin Count | 3 | |
| RoHS Compliant | RoHS |