ROHM Semiconductor USA, LLC Single Zener Diodes BZX84B33VLFHT116

Description
Zener Diode 33V 250mW ±2.12% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 33V 250mW ±2.12% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84B33VLFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B33VLFHT116TR-ND
Single Zener Diodes BZX84B33VLFHT116TR-ND
Zener Diode 33V 250mW ±2.12% Surface Mount SSD3

Zener Diode 33V 250mW ±2.12% Surface Mount SSD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B33VLFHT116 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B33VLFHT116
Discrete Semiconductor Products - Diodes - Zener BZX84B33VLFHT116
DIODE ZENER 33V 250MW SSD3

DIODE ZENER 33V 250MW SSD3

Supplier's Site
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 81AC4485 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
81AC4485
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 81AC4485
ZENER DIODE, 33V, 0.25W, SOT-23; Zener Voltage Vz Typ:33V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BFH Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 33V, 0.25W, SOT-23; Zener Voltage Vz Typ:33V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BFH Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 82AC2459 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
82AC2459
Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 82AC2459
ZENER DIODE, 33V, 0.25W, SOT-23; Zener Voltage Vz Typ:33V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BFH Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 33V, 0.25W, SOT-23; Zener Voltage Vz Typ:33V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BFH Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B33VLFHT116
Zener Diodes BZX84B33VLFHT116
Zener Diodes 32.3-33.7V 2mA SOT-23; SOT-23

Zener Diodes 32.3-33.7V 2mA SOT-23; SOT-23

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84B33VLFHT116TR-ND BZX84B33VLFHT116 81AC4485 BZX84B33VLFHT116
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 33V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm Zener Diodes
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SSD3 SOT23; SOT-23 SOT-23-3
VZ 33 volts 33 volts
ZZT 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C2V4,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details