Zener Diode 22V 250mW ±1.82% Surface Mount SSD3
DIODE ZENER 22V 250MW SSD3
ZENER DIODE, 22V, 0.25W, SOT-23; Zener Voltage Vz Typ:22V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BFH Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 22V, 0.25W, SOT-23; Zener Voltage Vz Typ:22V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BFH Series; Automotive RoHS Compliant: Yes
Zener Diodes 21.6-22.4V 5mA SOT-23; SOT-23
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84B22VLFHT116TR-ND | BZX84B22VLFHT116 | 81AC4477 | BZX84B22VLFHT116 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 22V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SSD3 | SOT23; SOT-23 | SOT-23-3 | |
| VZ | 22 volts | 22 volts | ||
| ZZT | 55 ohms |