ROHM Semiconductor USA, LLC Single Zener Diodes BZX84B20VLT116

Description
Zener Diode 20V 250mW ±2% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 20V 250mW ±2% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-BZX84B20VLT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84B20VLT116CT-ND
Single Zener Diodes 846-BZX84B20VLT116CT-ND
Zener Diode 20V 250mW ±2% Surface Mount SSD3

Zener Diode 20V 250mW ±2% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - 846-BZX84B20VLT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84B20VLT116TR-ND
Single Zener Diodes 846-BZX84B20VLT116TR-ND
Zener Diode 20V 250mW ±2% Surface Mount SSD3

Zener Diode 20V 250mW ±2% Surface Mount SSD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B20VLT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B20VLT116
Discrete Semiconductor Products - Diodes - Zener BZX84B20VLT116
DIODE ZENER 20V 250MW SSD3

DIODE ZENER 20V 250MW SSD3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B20VLT116
Zener Diodes BZX84B20VLT116
Zener Diodes

Zener Diodes

Buy Now Datasheet
Zener Diode, 20V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 81AC4476 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 20V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
81AC4476
Zener Diode, 20V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 81AC4476
ZENER DIODE, 20V, 0.25W, SOT-23; Zener Voltage Vz Typ:20V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 20V, 0.25W, SOT-23; Zener Voltage Vz Typ:20V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-BZX84B20VLT116CT-ND BZX84B20VLT116 BZX84B20VLT116 81AC4476
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 20V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SSD3 SOT-23-3 SOT23; SOT-23
VZ 20 volts 20 volts
ZZT 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - BZT52-C7V5 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD123
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 7515057P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package DO-214AC
RoHS Compliant RoHS
View Details