ROHM Semiconductor USA, LLC Single Zener Diodes BZX84B16VLT116

Description
Zener Diode 16V 250mW ±1.87% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 16V 250mW ±1.87% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-BZX84B16VLT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84B16VLT116CT-ND
Single Zener Diodes 846-BZX84B16VLT116CT-ND
Zener Diode 16V 250mW ±1.87% Surface Mount SSD3

Zener Diode 16V 250mW ±1.87% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - 846-BZX84B16VLT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84B16VLT116DKR-ND
Single Zener Diodes 846-BZX84B16VLT116DKR-ND
Zener Diode 16V 250mW ±1.87% Surface Mount SSD3

Zener Diode 16V 250mW ±1.87% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - 846-BZX84B16VLT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84B16VLT116TR-ND
Single Zener Diodes 846-BZX84B16VLT116TR-ND
Zener Diode 16V 250mW ±1.87% Surface Mount SSD3

Zener Diode 16V 250mW ±1.87% Surface Mount SSD3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B16VLT116
Zener Diodes BZX84B16VLT116
Zener Diodes

Zener Diodes

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B16VLT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B16VLT116
Discrete Semiconductor Products - Diodes - Zener BZX84B16VLT116
DIODE ZENER 16V 250MW SSD3

DIODE ZENER 16V 250MW SSD3

Supplier's Site
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 81AC4472 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
81AC4472
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 81AC4472
ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Vz Typ:16V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Vz Typ:16V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-BZX84B16VLT116CT-ND BZX84B16VLT116 BZX84B16VLT116 81AC4472
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package SOT-23-3 SSD3 SOT23; SOT-23
Life Cycle Stage Active
VZ 16 volts 16 volts
ZZT 40 ohms
Unlock Full Specs
to access all available technical data