Zener Diode 15V 250mW ±2% Surface Mount SSD3
Zener Diode 15V 250mW ±2% Surface Mount SSD3
DIODE ZENER 15V 250MW SSD3
DIODE ZENER 15V 250MW SSD3
ZENER DIODE, 15V, 0.25W, SOT-23; Zener Voltage Vz Typ:15V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-BZX84B15VLT116CT-ND | BZX84B15VLT116 | BZX84B15VLT116 | BZX84B15VLT116 | 81AC4470 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 15V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |
| Package | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT-23-3 | SSD3 | SOT23; SOT-23 | |
| VZ | 15 volts | 15 volts | 15 volts | ||
| ZZT | 30 ohms | 30 ohms | |||
| IR | 1.00E-4 mA | 100 mA |