ROHM Semiconductor USA, LLC Single Zener Diodes BZX84B13VLT116

Description
Zener Diode 13V 250mW ±2.3% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 13V 250mW ±2.3% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-BZX84B13VLT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84B13VLT116CT-ND
Single Zener Diodes 846-BZX84B13VLT116CT-ND
Zener Diode 13V 250mW ±2.3% Surface Mount SSD3

Zener Diode 13V 250mW ±2.3% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - 846-BZX84B13VLT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84B13VLT116TR-ND
Single Zener Diodes 846-BZX84B13VLT116TR-ND
Zener Diode 13V 250mW ±2.3% Surface Mount SSD3

Zener Diode 13V 250mW ±2.3% Surface Mount SSD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B13VLT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B13VLT116
Discrete Semiconductor Products - Diodes - Zener BZX84B13VLT116
DIODE ZENER 13V 250MW SSD3

DIODE ZENER 13V 250MW SSD3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B13VLT116
Zener Diodes BZX84B13VLT116
Zener Diodes

Zener Diodes

Buy Now Datasheet
Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 81AC4468 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
81AC4468
Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 81AC4468
ZENER DIODE, 13V, 0.25W, SOT-23; Zener Voltage Vz Typ:13V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 13V, 0.25W, SOT-23; Zener Voltage Vz Typ:13V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-BZX84B13VLT116CT-ND BZX84B13VLT116 BZX84B13VLT116 81AC4468
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 13V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SSD3 SOT-23-3 SOT23; SOT-23
VZ 13 volts 13 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B56,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4490US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1219490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details