Zener Diode 11V 250mW ±1.82% Surface Mount SSD3
Zener Diode 11V 250mW ±1.82% Surface Mount SSD3
ZENER DIODE, 11V, 0.25W, SOT-23; Zener Voltage Vz Typ:11V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BFH Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 11V, 0.25W, SOT-23; Zener Voltage Vz Typ:11V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BFH Series; Automotive RoHS Compliant: Yes
DIODE ZENER 11V 250MW SSD3
Zener Diodes 10.8-11.2V 5mA SOT-23; SOT-23
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84B11VLFHT116TR-ND | 82AC2448 | BZX84B11VLFHT116 | BZX84B11VLFHT116 |
| Product Name | Single Zener Diodes | Zener Diode, 11V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | SOT23; SOT-23 | SSD3 | SOT-23-3 | |
| Pin Count | 3 | |||
| RoHS Compliant | RoHS | |||
| VZ | 11 volts | 11 volts |