ROHM Semiconductor USA, LLC Single Zener Diodes BZX84B10VLT116

Description
Zener Diode 10V 250mW ±2% Surface Mount SSD3
Request a Quote Datasheet
Description
Zener Diode 10V 250mW ±2% Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-BZX84B10VLT116TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84B10VLT116TR-ND
Single Zener Diodes 846-BZX84B10VLT116TR-ND
Zener Diode 10V 250mW ±2% Surface Mount SSD3

Zener Diode 10V 250mW ±2% Surface Mount SSD3

Buy Now Datasheet
Single Zener Diodes - 846-BZX84B10VLT116CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-BZX84B10VLT116CT-ND
Single Zener Diodes 846-BZX84B10VLT116CT-ND
Zener Diode 10V 250mW ±2% Surface Mount SSD3

Zener Diode 10V 250mW ±2% Surface Mount SSD3

Buy Now Datasheet
BZX84B10VL IS ZENER DIODE FOR VO - 687-BZX84B10VLT116 - Utmel Electronic Limited
Hong Kong, China
BZX84B10VL IS ZENER DIODE FOR VO
687-BZX84B10VLT116
BZX84B10VL IS ZENER DIODE FOR VO 687-BZX84B10VLT116
BZX84B10VL IS ZENER DIODE FOR VO

BZX84B10VL IS ZENER DIODE FOR VO

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B10VLT116
Zener Diodes BZX84B10VLT116
Zener Diodes

Zener Diodes

Buy Now Datasheet
Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm - 81AC4462 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm
81AC4462
Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm 81AC4462
ZENER DIODE, 10V, 0.25W, SOT-23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 10V, 0.25W, SOT-23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84B Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B10VLT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B10VLT116
Discrete Semiconductor Products - Diodes - Zener BZX84B10VLT116
DIODE ZENER 10V 250MW SSD3

DIODE ZENER 10V 250MW SSD3

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-BZX84B10VLT116TR-ND 687-BZX84B10VLT116 BZX84B10VLT116 81AC4462 BZX84B10VLT116
Product Name Single Zener Diodes BZX84B10VL IS ZENER DIODE FOR VO Zener Diodes Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Life Cycle Stage Active Active
Package SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23 SSD3
RoHS Compliant RoHS RoHS
Pin Count 3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4476US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C22X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1660563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details