Manufacturer: Rohm Semiconductor
Win Source Part Number: 744964-BZ1A5001GM-E1
Series: *
Part Status: Obsolete(EOL)
Family Name: BZ1A5001
Categories: Uncategorized
Manufacturer Homepage: www.rohm.com
Introduction Date: February 12, 2013
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG CHARGE PUMP BGA-MD Product overview: BZ1A5001GM-E1 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, BGA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BZ1A5001GM-E1 can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 4.5V, 5V 1 Output 175mA, 190mA 9-VFBGA Module
IC REG CHARGE PUMP BGA-MD
IC REG CHARGE PUMP BGA-MD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 744964-BZ1A5001GM-E1 | 739-BZ1A5001GM-E1 | BZ1A5001GM-E1 | BZ1A5001GM-E1 | BZ1A5001GM-E1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BZ1A5001GM-E1 | BGA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 9-VFBGA Module | |||
| Output Voltage | 4.5 to 5 volts | 4.5 to ? volts |