IC PWR SWITCH P-CHAN 1:1 SOP-J8
POWER LOAD SW, AEC-Q100, 5.5V, SOP-J8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:2.7A; On State Resistance:0.3ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BV1LB300FJ-CE2 | 58AC8576 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Aec-Q100, 5.5V, Sop-J8; Power Load Switch Type Rohm |
| Current | 1.7 amps |