ROHM Semiconductor USA, LLC Power Load Sw, Aec-Q100, 5.5V, Sop-J8; Power Load Switch Type Rohm BV1LB085FJ-CE2

Description
POWER LOAD SW, AEC-Q100, 5.5V, SOP-J8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:17.5A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, 5.5V, SOP-J8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:17.5A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, 5.5V, Sop-J8; Power Load Switch Type Rohm - 58AC8574 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, 5.5V, Sop-J8; Power Load Switch Type Rohm
58AC8574
Power Load Sw, Aec-Q100, 5.5V, Sop-J8; Power Load Switch Type Rohm 58AC8574
POWER LOAD SW, AEC-Q100, 5.5V, SOP-J8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:17.5A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, 5.5V, SOP-J8; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:17.5A; On State Resistance:0.085ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BV1LB085FJ-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BV1LB085FJ-CE2
PMIC - Power Distribution Switches, Load Drivers BV1LB085FJ-CE2
IC PWR SWITCH P-CHAN 1:1 SOP-J8

IC PWR SWITCH P-CHAN 1:1 SOP-J8

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 58AC8574 BV1LB085FJ-CE2
Product Name Power Load Sw, Aec-Q100, 5.5V, Sop-J8; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products