ROHM Semiconductor USA, LLC Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers BV1LB028FPJ-CE1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Features: Slew Rate Controlled Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: TO252-J3 Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Features: Slew Rate Controlled Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: TO252-J3 Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BV1LB028FPJ-C is a low side switch IC designed for automotive applications, featuring a built-in over current protection function, thermal shutdown function, and active clamp function. It operates with an input voltage of 5V and has a typical on-state resistance of 28 mΩ at 25 °C when driving a current of 2.4 A. The device can handle an over current detection current of up to 40 A and has an output clamp voltage of 42 V, making it suitable for driving resistive, inductive, and capacitive loads. The package dimensions are 6.60 mm x 10.07 mm x 2.50 mm in a TO252-J3 format. This product is AEC-Q100 qualified, ensuring its reliability in automotive environments.

Datasheet Summary
Powered by GS/AI

The BV1LB028FPJ-C is a low side switch IC designed for automotive applications, featuring a built-in over current protection function, thermal shutdown function, and active clamp function. It operates with an input voltage of 5V and has a typical on-state resistance of 28 mΩ at 25 °C when driving a current of 2.4 A. The device can handle an over current detection current of up to 40 A and has an output clamp voltage of 42 V, making it suitable for driving resistive, inductive, and capacitive loads. The package dimensions are 6.60 mm x 10.07 mm x 2.50 mm in a TO252-J3 format. This product is AEC-Q100 qualified, ensuring its reliability in automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - BV1LB028FPJ-CE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
BV1LB028FPJ-CE1
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers BV1LB028FPJ-CE1
Alternative Parts (Cross-Reference): Cross Manufacturer: Rohm Semiconductor Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Features: Slew Rate Controlled Operating Temperature: -40°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: TO252-J3 Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63

Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Features: Slew Rate Controlled
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: TO252-J3
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Power Load Sw, Low Side, To-252-J4; Power Load Switch Type Rohm - 01AH7014 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, To-252-J4; Power Load Switch Type Rohm
01AH7014
Power Load Sw, Low Side, To-252-J4; Power Load Switch Type Rohm 01AH7014
POWER LOAD SW, LOW SIDE, TO-252-J4; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:40A; On State Resistance:0.028ohm; Distribution Switch Case Style:TO-252-J; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, TO-252-J4; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:40A; On State Resistance:0.028ohm; Distribution Switch Case Style:TO-252-J; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BV1LB028FPJ-CE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BV1LB028FPJ-CE1
PMIC - Power Distribution Switches, Load Drivers BV1LB028FPJ-CE1
BV1LB028FPJ-C IS AN AUTOMOTIVE 1

BV1LB028FPJ-C IS AN AUTOMOTIVE 1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BV1LB028FPJ-CE1 01AH7014 BV1LB028FPJ-CE1
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Power Load Sw, Low Side, To-252-J4; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details