ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BV1HD090FJ-CE2 BV1HD090FJ-CE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 848692-BV1HD090FJ-CE 2 Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: BV1HD090 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BV1HD090FJ-CE2TR, BV1HD090FJ-CE2DKR, BV1HD090FJ-CE2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 848692-BV1HD090FJ-CE 2 Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: BV1HD090 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BV1HD090FJ-CE2TR, BV1HD090FJ-CE2DKR, BV1HD090FJ-CE2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BV1HD090FJ-CE2 - BV1HD090FJ-CE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BV1HD090FJ-CE2
BV1HD090FJ-CE2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BV1HD090FJ-CE2 BV1HD090FJ-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 848692-BV1HD090FJ-CE 2 Series: Automotive, AEC-Q100 Features: Power Switch/Driver Package: Reel - TR Family Name: BV1HD090 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BV1HD090FJ-CE2TR, BV1HD090FJ-CE2DKR, BV1HD090FJ-CE2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 848692-BV1HD090FJ-CE2
Series: Automotive, AEC-Q100
Features: Power Switch/Driver
Package: Reel - TR
Family Name: BV1HD090
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BV1HD090FJ-CE2TR, BV1HD090FJ-CE2DKR, BV1HD090FJ-CE2CT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BV1HD090FJ-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BV1HD090FJ-CE2
PMIC - Power Distribution Switches, Load Drivers BV1HD090FJ-CE2
IC PWR SWITCH N-CHAN 1:1 SOP-J8

IC PWR SWITCH N-CHAN 1:1 SOP-J8

Supplier's Site Datasheet
Power Load Switch, Aec-Q100, 36V, Sop-J8; Power Load Switch Type Rohm - 58AC8573 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, 36V, Sop-J8; Power Load Switch Type Rohm
58AC8573
Power Load Switch, Aec-Q100, 36V, Sop-J8; Power Load Switch Type Rohm 58AC8573
POWER LOAD SWITCH, AEC-Q100, 36V, SOP-J8; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:5.5A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, 36V, SOP-J8; Power Load Switch Type:High Side; Input Voltage:36V; Current Limit:5.5A; On State Resistance:0.09ohm; Distribution Switch Case Style:SOP-J; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BV1HD090FJ-CE2 BV1HD090FJ-CE2 58AC8573
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BV1HD090FJ-CE2 PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Aec-Q100, 36V, Sop-J8; Power Load Switch Type Rohm
Current 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 1801773-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details