ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BUS1DJC3GWZ-E2 BUS1DJC3GWZ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 730162-BUS1DJC3GWZ-E 2 Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 1418+Rohs Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 730162-BUS1DJC3GWZ-E 2 Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 1418+Rohs Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BUS1DJC3GWZ-E2
BUS1DJC3GWZ-E2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BUS1DJC3GWZ-E2 BUS1DJC3GWZ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 730162-BUS1DJC3GWZ-E 2 Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 1418+Rohs Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 730162-BUS1DJC3GWZ-E2
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 1418+Rohs
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Power Load Sw, High Side, Ucsp-4; Power Load Switch Type Rohm - 01AH6839 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Ucsp-4; Power Load Switch Type Rohm
01AH6839
Power Load Sw, High Side, Ucsp-4; Power Load Switch Type Rohm 01AH6839
POWER LOAD SW, HIGH SIDE, UCSP-4; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2A; On State Resistance:0.14ohm; Distribution Switch Case Style:UCSP; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, UCSP-4; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2A; On State Resistance:0.14ohm; Distribution Switch Case Style:UCSP; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BUS1DJC3GWZ-E2 01AH6839
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BUS1DJC3GWZ-E2 Power Load Sw, High Side, Ucsp-4; Power Load Switch Type Rohm
Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details