ROHM Semiconductor GmbH 1ch Ultra Small High Side Load Switch BUS1DJC0GWZ

Description
BUS1DJC0GWZ is low ON-Resistance high-side power switch P-channel MOSFETs. It comes in ultra-small package for portable digital applications. This switch IC operates on low input voltages ranging from 1.1V to 5.0V and exhibits a typical ON-resistance of 63mΩ at 3.3V. The turn ON time of the device can be controlled to avoid inrush current.
Datasheet
Description
BUS1DJC0GWZ is low ON-Resistance high-side power switch P-channel MOSFETs. It comes in ultra-small package for portable digital applications. This switch IC operates on low input voltages ranging from 1.1V to 5.0V and exhibits a typical ON-resistance of 63mΩ at 3.3V. The turn ON time of the device can be controlled to avoid inrush current.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1ch Ultra Small High Side Load Switch - BUS1DJC0GWZ - ROHM Semiconductor GmbH
Willich, Germany
1ch Ultra Small High Side Load Switch
BUS1DJC0GWZ
1ch Ultra Small High Side Load Switch BUS1DJC0GWZ
BUS1DJC0GWZ is low ON-Resistance high-side power switch P-channel MOSFETs. It comes in ultra-small package for portable digital applications. This switch IC operates on low input voltages ranging from 1.1V to 5.0V and exhibits a typical ON-resistance of 63mΩ at 3.3V. The turn ON time of the device can be controlled to avoid inrush current.

BUS1DJC0GWZ is low ON-Resistance high-side power switch P-channel MOSFETs. It comes in ultra-small package for portable digital applications. This switch IC operates on low input voltages ranging from 1.1V to 5.0V and exhibits a typical ON-resistance of 63mΩ at 3.3V. The turn ON time of the device can be controlled to avoid inrush current.

Supplier's Site Datasheet
1ch Ultra Small High Side Load Switch - BUS1DJC0GWZ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch Ultra Small High Side Load Switch
BUS1DJC0GWZ
1ch Ultra Small High Side Load Switch BUS1DJC0GWZ
BUS1DJC0GWZ is low ON-Resistance high-side power switch P-channel MOSFETs. It comes in ultra-small package for portable digital applications. This switch IC operates on low input voltages ranging from 1.1V to 5.0V and exhibits a typical ON-resistance of 63mω at 3.3V. The turn ON time of the device can be controlled to avoid inrush current.

BUS1DJC0GWZ is low ON-Resistance high-side power switch P-channel MOSFETs. It comes in ultra-small package for portable digital applications. This switch IC operates on low input voltages ranging from 1.1V to 5.0V and exhibits a typical ON-resistance of 63mΩ at 3.3V. The turn ON time of the device can be controlled to avoid inrush current.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Power Supplies IC Power Supplies
Product Number BUS1DJC0GWZ BUS1DJC0GWZ
Product Name 1ch Ultra Small High Side Load Switch 1ch Ultra Small High Side Load Switch
Package Type Other; UCSP30L1 Other; UCSP30L1
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH SPI MULTICH 24TSDS - 376-TLE75602ESDXUMA1 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 24-TSSOP (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Gates and Inverters - 74AHCU04PW-Q100J - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details