ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BUS1DJC0GWZ-E2 BUS1DJC0GWZ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 717995-BUS1DJC0GWZ-E 2 Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 4-XFBGA Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.1 V ~ 5 V Rds On (Typ): 58 mOhm Family Name: BUS1D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 4-UCSP30L1 (0.80x0.80) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): VNL5300S5-E; VN800PS-E; VNS1NV04P-E; Introduction Date: March 10, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 717995-BUS1DJC0GWZ-E 2 Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 4-XFBGA Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.1 V ~ 5 V Rds On (Typ): 58 mOhm Family Name: BUS1D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 4-UCSP30L1 (0.80x0.80) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): VNL5300S5-E; VN800PS-E; VNS1NV04P-E; Introduction Date: March 10, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BUS1DJC0GWZ-E2
BUS1DJC0GWZ-E2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BUS1DJC0GWZ-E2 BUS1DJC0GWZ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 717995-BUS1DJC0GWZ-E 2 Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 4-XFBGA Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.1 V ~ 5 V Rds On (Typ): 58 mOhm Family Name: BUS1D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 4-UCSP30L1 (0.80x0.80) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): VNL5300S5-E; VN800PS-E; VNS1NV04P-E; Introduction Date: March 10, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 717995-BUS1DJC0GWZ-E2
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: 4-XFBGA
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.1 V ~ 5 V
Rds On (Typ): 58 mOhm
Family Name: BUS1D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 4-UCSP30L1 (0.80x0.80)
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): VNL5300S5-E; VN800PS-E; VNS1NV04P-E;
Introduction Date: March 10, 2014
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BUS1DJC0GWZ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BUS1DJC0GWZ-E2
PMIC - Power Distribution Switches, Load Drivers BUS1DJC0GWZ-E2
IC PWR SWITCH P-CHAN 1:1 4UCSP

IC PWR SWITCH P-CHAN 1:1 4UCSP

Supplier's Site Datasheet
Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Rohm - 73AC9746 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Rohm
73AC9746
Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Rohm 73AC9746
POWER LOAD SW, HIGH SIDE, -30 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2A; On State Resistance:0.058ohm; Distribution Switch Case Style:UCSP; No. of Pins:4Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -30 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2A; On State Resistance:0.058ohm; Distribution Switch Case Style:UCSP; No. of Pins:4Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BUS1DJC0GWZ-E2 BUS1DJC0GWZ-E2 73AC9746
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BUS1DJC0GWZ-E2 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -30 To 85Deg C; Power Load Switch Type Rohm
Voltage 1.1 V ~ 5 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details