Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-UFDFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-UFDFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-UFDFN Exposed Pad
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913761-BU9873NUX-TTR
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-UFDFN Exposed Pad
Package: Reel - TR
Package: 8-UFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BU9873
Categories: Integrated Circuits (ICs)
Case / Package: VSON008X2030
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU9873NUX-TTRDKR, BU9873NUX-TTRTR, BU9873NUX-TTRCT
IC RTC CLK/CALENDAR I2C 8VSON Product overview: BU9873NUX-TTR from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BU9873NUX-TTR can be used for catalog matching and distributor lookup.
DFN-8-EP(2x3) Real-time Clocks (RTC) ROHS
IC RTC CLK/CALENDAR I2C 8VSON
IC RTC CLK/CALENDAR I2C 8VSON
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-UFDFN Exposed Pad
IC RTC CLK/CALENDAR I2C 8VSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BU9873NUX-TTRDKR-ND | 913761-BU9873NUX-TTR | 690-BU9873NUX-TTR | BU9873NUX-TTR | BU9873NUX-TTR | BU9873NUX-TTR | BU9873NUX-TTR | BU9873NUX-TTR |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - BU9873NUX-TTR | Clock and Timing IC | RTC/Clock Chip >> Real-time Clocks (RTC) | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; 8-UFDFN Exposed Pad | Surface Mount; VSON008X2030 | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |