IC RTC CLK/CALENDAR I2C 8MSOP Product overview: BU9873FVM-GTTR from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BU9873FVM-GTTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1378023-BU9873FVM-GT
Category: Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
Type: Clock/Calendar
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Not For New Designs
Features: Alarm, Leap Year
Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: BU9873
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Interface: I²C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1µA ~ 1.35µA @ 3V ~ 5.5V
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
IC RTC CLK/CALENDAR I2C 8MSOP
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
IC RTC CLK/CALENDAR I2C 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-BU9873FVM-GTTR | 1378023-BU9873FVM-GTTR | BU9873FVM-GTTRCT-ND | BU9873FVM-GTTR | BU9873FVM-GTTR | BU9873FVM-GTTR |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Package Type | Tape & Reel (TR) | 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) | Surface Mount; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |