ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks BU9873FJ-GTE2

Description
Win Source Part Number: 1150523-BU9873FJ-GTE 2 Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Type: Clock/Calendar Features: Alarm, Leap Year Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1µA ~ 1.35µA @ 3V ~ 5.5V Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU9873FJ-GTE2DKR,BU9 873FJ-GTE2CT,BU9873F J-GTE2TR Base Product Number: BU9873
Request a Quote Datasheet
Description
Win Source Part Number: 1150523-BU9873FJ-GTE 2 Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Type: Clock/Calendar Features: Alarm, Leap Year Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1µA ~ 1.35µA @ 3V ~ 5.5V Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU9873FJ-GTE2DKR,BU9 873FJ-GTE2CT,BU9873F J-GTE2TR Base Product Number: BU9873
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
1150523-BU9873FJ-GTE2
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks 1150523-BU9873FJ-GTE2
Win Source Part Number: 1150523-BU9873FJ-GTE 2 Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks Type: Clock/Calendar Features: Alarm, Leap Year Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1µA ~ 1.35µA @ 3V ~ 5.5V Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU9873FJ-GTE2DKR,BU9 873FJ-GTE2CT,BU9873F J-GTE2TR Base Product Number: BU9873

Win Source Part Number: 1150523-BU9873FJ-GTE2
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, Leap Year
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1µA ~ 1.35µA @ 3V ~ 5.5V
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU9873FJ-GTE2DKR,BU9873FJ-GTE2CT,BU9873FJ-GTE2TR
Base Product Number: BU9873

Buy Now Datasheet
Real Time Clocks - BU9873FJ-GTE2TR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
BU9873FJ-GTE2TR-ND
Real Time Clocks BU9873FJ-GTE2TR-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-BU9873FJ-GTE2
Clock and Timing IC 690-BU9873FJ-GTE2
IC RTC CLOCK/CALENDAR I2C 8SOP Product overview: BU9873FJ-GTE2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BU9873FJ-GTE2 can be used for catalog matching and distributor lookup.

IC RTC CLOCK/CALENDAR I2C 8SOP Product overview: BU9873FJ-GTE2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BU9873FJ-GTE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - BU9873FJ-GTE2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
BU9873FJ-GTE2
Clock/Timing - Real Time Clocks BU9873FJ-GTE2
IC RTC CLK/CALENDAR I2C SOP8J

IC RTC CLK/CALENDAR I2C SOP8J

Supplier's Site Datasheet
Real Time Clocks - BU9873FJ-GTE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
BU9873FJ-GTE2
Real Time Clocks BU9873FJ-GTE2
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - BU9873FJ-GTE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
BU9873FJ-GTE2
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks BU9873FJ-GTE2
IC RTC CLOCK/CALENDAR I2C 8SOP

IC RTC CLOCK/CALENDAR I2C 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 1150523-BU9873FJ-GTE2 BU9873FJ-GTE2TR-ND 690-BU9873FJ-GTE2 BU9873FJ-GTE2 BU9873FJ-GTE2 BU9873FJ-GTE2
Product Name Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks Real Time Clocks Clock and Timing IC Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data