"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.173"", 4.40mm Width)"
Win Source Part Number: 977217-BU9873F-GTE2
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, Leap Year
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1µA ~ 1.35µA @ 3V ~ 5.5V
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU9873F-GTE2CT,BU987
Base Product Number: BU9873
IC RTC CLOCK/CALENDAR I2C 8SOP Product overview: BU9873F-GTE2 from ROHM Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BU9873F-GTE2 can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 8SOP
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.173", 4.40mm Width)
IC RTC CLOCK/CALENDAR I2C 8SOP
ALARM RTC, -40 TO 85DEG C, SOP-8; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:Alarm RTC; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:SOP; No. of Pins:8Pins; IC Interface RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | BU9873F-GTE2TR-ND | 977217-BU9873F-GTE2 | 690-BU9873F-GTE2 | BU9873F-GTE2 | BU9873F-GTE2 | BU9873F-GTE2 | 73AC9756 |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Clock and Timing IC | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Alarm Rtc, -40 To 85Deg C, Sop-8; Date Format Rohm |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Alarm RTC; Real Time Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.173"", 4.40mm Width)" | Surface Mount; 8-SOIC (0.173", 4.40mm Width) | Tape & Reel (TR) | Surface Mount; SOIC; 8-SOIC (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SOP | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |