BU9795AFV-LB is a 108-segment LCD driver for industrial applications, supporting up to 27 segment and 4 common outputs with a 1/4 duty and selectable 1/2 or 1/3 bias. It operates from a 2.5V to 5.5V supply, features an integrated oscillator and DDRAM, and requires no external components. The device is packaged in an SSOP-B40 measuring 13.60mm x 7.80mm x 2.00mm and is rated for operation from -40°C to +85°C. The LBE2 variant indicates embossed tape and reel packaging, consistent with the LBAFV-LB series.
IC LCD DVR 27X4COM IND 40SSOP Product overview: BU9795AFV-LBE2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-BU9795AFV-LBE2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-BU9795AFV-LBE2 |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |