ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Display Drivers BU97950FUV-BZE2

Description
Win Source Part Number: 989878-BU97950FUV-BZ E2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 280 Segment Interface: 2-Wire Serial Current - Supply: 2.5 µA Display Type: LCD Voltage - Supply: 2.5V ~ 5.5V Package / Case: 48-VFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP-CV Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU97950FUV-BZE2CT,BU 97950FUV-BZE2TR,BU97 950FUV-BZE2DKR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 989878-BU97950FUV-BZ E2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 280 Segment Interface: 2-Wire Serial Current - Supply: 2.5 µA Display Type: LCD Voltage - Supply: 2.5V ~ 5.5V Package / Case: 48-VFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP-CV Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU97950FUV-BZE2CT,BU 97950FUV-BZE2TR,BU97 950FUV-BZE2DKR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 989878-BU97950FUV-BZE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
989878-BU97950FUV-BZE2
Integrated Circuits (ICs) - PMIC - Display Drivers 989878-BU97950FUV-BZE2
Win Source Part Number: 989878-BU97950FUV-BZ E2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 280 Segment Interface: 2-Wire Serial Current - Supply: 2.5 µA Display Type: LCD Voltage - Supply: 2.5V ~ 5.5V Package / Case: 48-VFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP-CV Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU97950FUV-BZE2CT,BU 97950FUV-BZE2TR,BU97 950FUV-BZE2DKR Product Status: Obsolete

Win Source Part Number: 989878-BU97950FUV-BZE2
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: 280 Segment
Interface: 2-Wire Serial
Current - Supply: 2.5 µA
Display Type: LCD
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 48-VFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP-CV
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU97950FUV-BZE2CT,BU97950FUV-BZE2TR,BU97950FUV-BZE2DKR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 989878-BU97950FUV-BZE2
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228928P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details