ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Display Drivers BU97510CKV-ME2

Description
Win Source Part Number: 961254-BU97510CKV-ME 2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: 215 Segment, 162 Segment Interface: 3-Wire Serial Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 64-LQFP Supplier Device Package: 64-VQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LC75832WS-E; LC75832WSTBME; LC75857W-E; MKE04Z128VLH4; MKE02Z64VLH4; S9KEAZ64ACLH; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU97510CKV-ME2TR,BU9 7510CKV-ME2CT,BU9751 0CKV-ME2DKR Base Product Number: BU97510
Request a Quote Datasheet
Description
Win Source Part Number: 961254-BU97510CKV-ME 2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: 215 Segment, 162 Segment Interface: 3-Wire Serial Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 64-LQFP Supplier Device Package: 64-VQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LC75832WS-E; LC75832WSTBME; LC75857W-E; MKE04Z128VLH4; MKE02Z64VLH4; S9KEAZ64ACLH; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU97510CKV-ME2TR,BU9 7510CKV-ME2CT,BU9751 0CKV-ME2DKR Base Product Number: BU97510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 961254-BU97510CKV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
961254-BU97510CKV-ME2
Integrated Circuits (ICs) - PMIC - Display Drivers 961254-BU97510CKV-ME2
Win Source Part Number: 961254-BU97510CKV-ME 2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Configuration: 215 Segment, 162 Segment Interface: 3-Wire Serial Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 64-LQFP Supplier Device Package: 64-VQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LC75832WS-E; LC75832WSTBME; LC75857W-E; MKE04Z128VLH4; MKE02Z64VLH4; S9KEAZ64ACLH; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU97510CKV-ME2TR,BU9 7510CKV-ME2CT,BU9751 0CKV-ME2DKR Base Product Number: BU97510

Win Source Part Number: 961254-BU97510CKV-ME2
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: 215 Segment, 162 Segment
Interface: 3-Wire Serial
Display Type: LCD
Voltage - Supply: 2.7V ~ 6V
Package / Case: 64-LQFP
Supplier Device Package: 64-VQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LC75832WS-E; LC75832WSTBME; LC75857W-E; MKE04Z128VLH4; MKE02Z64VLH4; S9KEAZ64ACLH;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU97510CKV-ME2TR,BU97510CKV-ME2CT,BU97510CKV-ME2DKR
Base Product Number: BU97510

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 961254-BU97510CKV-ME2
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897827 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details