The BU9716BK is a display driver IC for STN LCD panels with up to 96 segments, designed for portable terminals and consumer electronics. It features 32 segment outputs and 3 common outputs, supporting either 1/2 or 1/3 duty drive bias. Operated from a 4.5 V to 5.5 V power supply, it is housed in a 44-pin QFP package measuring 10.0 mm × 14.0 mm. The device includes an integrated oscillator, serial data interface, and reset control, with an operating temperature range of −40 °C to +85 °C. Power dissipation is rated at 500 mW at 25 °C, derating by 5 mW per °C above that.
IC DRVR 96 SEGMENT 44QFP Product overview: BU9716BK from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-BU9716BK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-BU9716BK |
| Product Name | Power Management IC |
| Package Type | Other; Tray |