Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC DECODERS AND DEMULTIPLEXERS
ROHM CO., LTD.
BU9547KV-E2 -- AUDIO SPECIAL PURPOSE
ROHM Co., Ltd.
Audio Special Purpose
BU9547KV-E2
Description
IC DECODER USB AUDIO VQFP
ODG (Origin Data Global)
Done
Description
IC DECODER USB AUDIO VQFP
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Audio Special Purpose
BU9547KV-E2
Audio Special Purpose
BU9547KV-E2
IC DECODER USB AUDIO VQFP
IC DECODER USB AUDIO VQFP
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Logic Decoders and Demultiplexers
Product Number
BU9547KV-E2
Product Name
Audio Special Purpose
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
7989023
Specs
Function
Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines
3
Output Lines
8
View Details
Nexperia B.V.
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74HC42D,652
Specs
Function
Decoder
Supply Voltage
2 V ~ 6 V
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
Rochester Electronics
54AC138/QFA
Specs
Function
Decoder; Demultiplexer
Package Type
CFP16
View Details
Texas Instruments
SN54LVC138A-SP 3-Line To 8-Line Decoder/Demultiplexer
5962-9752601VFA
Specs
Function
Decoder/Demultiplexer
Supply Voltage
3.6V; 2
Package Type
CDIP,CFP,LCCC
View Details
2
suppliers