Manufacturer: Rohm Semiconductor
Win Source Part Number: 913759-BU9547KV-E2
Features: Audio - Channel
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BU9547
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 913759-BU9547KV-E2 | BU9547KV-E2 |
| Product Name | Audio Special Purpose - BU9547KV-E2 | Audio Special Purpose |
| RoHS Compliant | RoHS |