Manufacturer: Rohm Semiconductor
Win Source Part Number: 012350-BU9543KV-E2
Packaging: Reel - TR
Specifications: Servo
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFP (10x10)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 012350-BU9543KV-E2 | BU9543KV-E2 |
| Product Name | Audio Special Purpose - BU9543KV-E2 | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.6 volts |