ROHM Semiconductor USA, LLC Embedded - Embedded - DSP (Digital Signal Processors) - BU9409FV BU9409FV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 039723-BU9409FV Packaging: Reel - TR Type: Audio Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 24.576MHz On-Chip RAM: 1kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 40-SSOPB Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 039723-BU9409FV Packaging: Reel - TR Type: Audio Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 24.576MHz On-Chip RAM: 1kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 40-SSOPB Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - BU9409FV
039723-BU9409FV
Embedded - Embedded - DSP (Digital Signal Processors) - BU9409FV 039723-BU9409FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 039723-BU9409FV Packaging: Reel - TR Type: Audio Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 24.576MHz On-Chip RAM: 1kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 40-SSOPB Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 039723-BU9409FV
Packaging: Reel - TR
Type: Audio
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 24.576MHz
On-Chip RAM: 1kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 40-SSOPB
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT SSOP Dsp - 698-BU9409FV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT SSOP Dsp
698-BU9409FV
32-bit 32BIT SSOP Dsp 698-BU9409FV
IC DSP 32BIT AUDIO 40-SSOP Product overview: BU9409FV from ROHM Semiconductor is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, SSOP. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32BIT, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-BU9409FV can be used for catalog matching and distributor lookup.

IC DSP 32BIT AUDIO 40-SSOP Product overview: BU9409FV from ROHM Semiconductor is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, SSOP. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32BIT, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-BU9409FV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 039723-BU9409FV 698-BU9409FV
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - BU9409FV 32-bit 32BIT SSOP Dsp
Data Bus 32-Bit 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCED4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2185KSTZ-133 - 860500-ADSP-2185KSTZ-133 - Win Source Electronics
Specs
Package Type QFP; Other; 100-LQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - 598-2439-2-ND - DigiKey
Specs
Supply Voltage 1.2V; 1.8V; 3.6V
Package Type Other; 176-UFBGA, WLCSP
Pin Count 176
View Details
4 suppliers
DSP (Digital Signal Processors) - DSPIC30F3011-30IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type DIP; Other; "40-DIP (0.600"", 15.24mm)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers