ROHM Semiconductor USA, LLC Embedded - Embedded - DSP (Digital Signal Processors) - BU9409FV-E2 BU9409FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049907-BU9409FV-E2 Packaging: Reel - TR Type: Audio Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 24.576MHz On-Chip RAM: 1kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 40-SSOPB Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049907-BU9409FV-E2 Packaging: Reel - TR Type: Audio Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 24.576MHz On-Chip RAM: 1kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 40-SSOPB Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - BU9409FV-E2
049907-BU9409FV-E2
Embedded - Embedded - DSP (Digital Signal Processors) - BU9409FV-E2 049907-BU9409FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049907-BU9409FV-E2 Packaging: Reel - TR Type: Audio Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 24.576MHz On-Chip RAM: 1kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 40-SSOPB Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049907-BU9409FV-E2
Packaging: Reel - TR
Type: Audio
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 24.576MHz
On-Chip RAM: 1kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 40-SSOPB
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT SSOP Dsp
698-BU9409FV-E2
32-bit 32BIT SSOP Dsp 698-BU9409FV-E2
IC DSP 32BIT AUDIO 40-SSOP Product overview: BU9409FV-E2 from ROHM Semiconductor is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, SSOP. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32BIT, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-BU9409FV-E2 can be used for catalog matching and distributor lookup.

IC DSP 32BIT AUDIO 40-SSOP Product overview: BU9409FV-E2 from ROHM Semiconductor is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, SSOP. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32BIT, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-BU9409FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - BU9409FV-E2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
BU9409FV-E2-ND
DSP (Digital Signal Processors) BU9409FV-E2-ND
IC DSP 32BIT AUDIO 40-SSOP

IC DSP 32BIT AUDIO 40-SSOP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - BU9409FV-E2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
BU9409FV-E2
Embedded - DSP (Digital Signal Processors) BU9409FV-E2
IC DSP 32BIT AUDIO 40-SSOP

IC DSP 32BIT AUDIO 40-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - BU9409FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
BU9409FV-E2
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) BU9409FV-E2
IC DSP 32BIT AUDIO 40-SSOP

IC DSP 32BIT AUDIO 40-SSOP

Supplier's Site
DSP (Digital Signal Processors) - BU9409FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
BU9409FV-E2
DSP (Digital Signal Processors) BU9409FV-E2
IC DSP 32BIT AUDIO 40-SSOP

IC DSP 32BIT AUDIO 40-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 049907-BU9409FV-E2 698-BU9409FV-E2 BU9409FV-E2-ND BU9409FV-E2 BU9409FV-E2 BU9409FV-E2
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - BU9409FV-E2 32-bit 32BIT SSOP Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit 32-Bit
Supply Voltage 3.30V 3.3V
Package Type SOP; SSOP; Other; 40-SSOPB Other; Tape & Reel (TR) SSOP; Other; "40-SSOP (0.213"", 5.40mm Width)" SSOP SOP; SSOP; Other; 40-SSOP (0.213\", 5.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25-50FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
 - 8195345 - RS Components, Ltd.
Specs
Data Bus 16-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.5 - 5.5 V
Package Type Other; PDIP
View Details
2 suppliers
 - HD64413ASFV - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type QFP; Other; LQFP176
View Details