ROHM Semiconductor USA, LLC Memory - Memory - Controllers - BU9348K BU9348K

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049904-BU9348K Packaging: Tray Controller Type: Dynamic RAM (DRAM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 44-QFP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049904-BU9348K Packaging: Tray Controller Type: Dynamic RAM (DRAM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 44-QFP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - BU9348K - 049904-BU9348K - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - BU9348K
049904-BU9348K
Memory - Memory - Controllers - BU9348K 049904-BU9348K
Manufacturer: Rohm Semiconductor Win Source Part Number: 049904-BU9348K Packaging: Tray Controller Type: Dynamic RAM (DRAM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 44-QFP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049904-BU9348K
Packaging: Tray
Controller Type: Dynamic RAM (DRAM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C
Case / Package: 44-QFP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
736-BU9348K
Memory IC and Storage Component 736-BU9348K
IC DRAM CONTROLLER QFP44 Product overview: BU9348K from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BU9348K can be used for catalog matching and distributor lookup.

IC DRAM CONTROLLER QFP44 Product overview: BU9348K from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BU9348K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Controllers - BU9348K - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
BU9348K
Memory - Controllers BU9348K
IC DRAM CONTROLLER QFP44

IC DRAM CONTROLLER QFP44

Supplier's Site Datasheet
Controllers - BU9348K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BU9348K
Controllers BU9348K
IC DRAM CONTROLLER QFP44

IC DRAM CONTROLLER QFP44

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 049904-BU9348K 736-BU9348K BU9348K BU9348K
Product Name Memory - Memory - Controllers - BU9348K Memory IC and Storage Component Memory - Controllers Controllers
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 811600-73670880 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 6116SA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details