ROHM Semiconductor USA, LLC Memory - Memory - Controllers - BU9346K BU9346K

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201599-BU9346K Controller Type: Dynamic RAM (DRAM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201599-BU9346K Controller Type: Dynamic RAM (DRAM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - BU9346K - 201599-BU9346K - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - BU9346K
201599-BU9346K
Memory - Memory - Controllers - BU9346K 201599-BU9346K
Manufacturer: Rohm Semiconductor Win Source Part Number: 201599-BU9346K Controller Type: Dynamic RAM (DRAM) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 201599-BU9346K
Controller Type: Dynamic RAM (DRAM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 736-BU9346K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
736-BU9346K
Memory IC and Storage Component 736-BU9346K
IC RAM CTLR CD PLAYER QFP Product overview: BU9346K from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BU9346K can be used for catalog matching and distributor lookup.

IC RAM CTLR CD PLAYER QFP Product overview: BU9346K from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BU9346K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 201599-BU9346K 736-BU9346K
Product Name Memory - Memory - Controllers - BU9346K Memory IC and Storage Component
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 457780-4830 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4164-15FGS/BZA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type CLCC18
View Details
4 suppliers