Manufacturer: Rohm Semiconductor
Win Source Part Number: 012349-BU9253FS-E2
Packaging: Reel - TR
Specifications: Echo
Applications: Signal Mixing
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 16-SSOPA
Purpose: Audio Signal Processor
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 1 Channel 16-SSOP-A
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 012349-BU9253FS-E2 | BU9253FS-E2 |
| Product Name | Audio Special Purpose - BU9253FS-E2 | Audio Special Purpose |
| Supply Voltage (VS) | 4 to 5.5 volts | 4 to 5.5 volts |