ROHM Semiconductor USA, LLC Audio Special Purpose - BU9253AS BU9253AS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049900-BU9253AS Packaging: Tube/Rail Specifications: Echo Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 18-SDIP Purpose: Audio Signal Processor Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049900-BU9253AS Packaging: Tube/Rail Specifications: Echo Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 18-SDIP Purpose: Audio Signal Processor Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - BU9253AS - 049900-BU9253AS - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - BU9253AS
049900-BU9253AS
Audio Special Purpose - BU9253AS 049900-BU9253AS
Manufacturer: Rohm Semiconductor Win Source Part Number: 049900-BU9253AS Packaging: Tube/Rail Specifications: Echo Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 18-SDIP Purpose: Audio Signal Processor Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049900-BU9253AS
Packaging: Tube/Rail
Specifications: Echo
Applications: Signal Mixing
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 18-SDIP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - BU9253AS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
BU9253AS
Audio Special Purpose BU9253AS
Audio Audio Signal Processor 1 Channel 18-SDIP

Audio Audio Signal Processor 1 Channel 18-SDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 049900-BU9253AS BU9253AS
Product Name Audio Special Purpose - BU9253AS Audio Special Purpose
Supply Voltage (VS) 4 to 5.5 volts 4 to 5.5 volts
Unlock Full Specs
to access all available technical data