ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - PMIC - Display Drivers BU91600FUV-ME2

Description
Win Source Part Number: 983905-BU91600FUV-ME 2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 148 Segment Interface: Serial Current - Supply: 120 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 48-VFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP-CV Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU91600FUV-ME2DKR,BU 91600FUV-ME2TR,BU916 00FUV-ME2CT Base Product Number: BU91600
Request a Quote Datasheet
Description
Win Source Part Number: 983905-BU91600FUV-ME 2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 148 Segment Interface: Serial Current - Supply: 120 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 48-VFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP-CV Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU91600FUV-ME2DKR,BU 91600FUV-ME2TR,BU916 00FUV-ME2CT Base Product Number: BU91600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 983905-BU91600FUV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
983905-BU91600FUV-ME2
Integrated Circuits (ICs) - PMIC - Display Drivers 983905-BU91600FUV-ME2
Win Source Part Number: 983905-BU91600FUV-ME 2 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 148 Segment Interface: Serial Current - Supply: 120 µA Display Type: LCD Voltage - Supply: 2.7V ~ 6V Package / Case: 48-VFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP-CV Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BU91600FUV-ME2DKR,BU 91600FUV-ME2TR,BU916 00FUV-ME2CT Base Product Number: BU91600

Win Source Part Number: 983905-BU91600FUV-ME2
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: 148 Segment
Interface: Serial
Current - Supply: 120 µA
Display Type: LCD
Voltage - Supply: 2.7V ~ 6V
Package / Case: 48-VFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP-CV
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BU91600FUV-ME2DKR,BU91600FUV-ME2TR,BU91600FUV-ME2CT
Base Product Number: BU91600

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 983905-BU91600FUV-ME2
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage References - 1900527P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details