IC REG BUCK ADJ 750MA 9WLCSP
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
Buck Switching Regulator IC Positive Adjustable 0.95V 1 Output 750mA 9-XFBGA, WLCSP
IC REG BUCK ADJ 750MA 9WLCSP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BU9006GUZ-E2 | BU9006GUZ-E2 | BU9006GUZ-E2 | BU9006GUZ-E2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage | 0.9500 volts | 0.9500 to 4.5 volts | ||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | |
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |