Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 1A 6-XFBGA, CSPBGA
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 1A 6-XFBGA, CSPBGA
IC REG BUCK 1.3V 1A 6UCSP
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 1A 6-XFBGA, CSPBGA
IC REG BUCK 1.3V 1A UCSP35L1
Switching Voltage Regulators Step Down Switching Regulator
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BU90009GWZ-E2TR-ND | BU90009GWZ-E2 | BU90009GWZ-E2 | BU90009GWZ-E2 | BU90009GWZ-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XFBGA, CSPBGA | Other; 6-XFBGA, CSPBGA | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.3 volts | 1.3 to ? volts | 1.3 volts |