ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Buck, 3.6Mhz, 85Deg C; Topology Rohm BU90008GWZ-E2

Description
DC/DC CONV, SYNC BUCK, 3.6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UCSP; No. of Pins:6Pins; Output Current:1A; Output Voltage Nom.:1V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 3.6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UCSP; No. of Pins:6Pins; Output Current:1A; Output Voltage Nom.:1V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 3.6Mhz, 85Deg C; Topology Rohm - 01AH7009 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 3.6Mhz, 85Deg C; Topology Rohm
01AH7009
Dc/dc Conv, Sync Buck, 3.6Mhz, 85Deg C; Topology Rohm 01AH7009
DC/DC CONV, SYNC BUCK, 3.6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UCSP; No. of Pins:6Pins; Output Current:1A; Output Voltage Nom.:1V; Switching RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 3.6MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UCSP; No. of Pins:6Pins; Output Current:1A; Output Voltage Nom.:1V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH7009
Product Name Dc/dc Conv, Sync Buck, 3.6Mhz, 85Deg C; Topology Rohm
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details