Buck Switching Regulator IC Positive Fixed 1V 1 Output 1A 6-XFBGA, CSPBGA
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1A 6-XFBGA, CSPBGA
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025074-BU90008GWZ-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3.6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UCSP35L1 (1.30x0.90)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Minimum Input Voltage: 2.3V
Alternative Parts (Cross-Reference): TPS62623YFDT; BU90009GWZ-E2; BU90008GWZ-E2; AS1382A-BWLT-12;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG BUCK 1V 1A 6UCSP
IC REG BUCK 1V 1A 6UCSP
Buck Switching Regulator IC Positive Fixed 1V 1 Output 1A 6-XFBGA, CSPBGA
Switching Voltage Regulators Step Down Switching Regulator
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BU90008GWZ-E2CT-ND | 1025074-BU90008GWZ-E2 | BU90008GWZ-E2 | BU90008GWZ-E2 | BU90008GWZ-E2 | BU90008GWZ-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BU90008GWZ-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-XFBGA, CSPBGA | Other; 6-UCSP35L1 (1.30x0.90) | Other; 6-XFBGA, CSPBGA | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 to ? volts |