Manufacturer: Rohm Semiconductor
Win Source Part Number: 864971-BU90007GWZ-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 1A 6-XFBGA, CSPBGA
Package: Reel - TR
Package: 6-XFBGA, CSPBGA
Mounting: Surface Mount
Family Name: BU90007
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU90007GWZ-E2TR, BU90007GWZ-E2CT, BU90007GWZ-E2DKR
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 1A 6-XFBGA, CSPBGA
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 1A 6-XFBGA, CSPBGA
IC REG BUCK 1.25V 1A 6UCSP
IC REG BUCK 1.25V 1A 6UCSP
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 864971-BU90007GWZ-E2 | BU90007GWZ-E2TR-ND | BU90007GWZ-E2 | BU90007GWZ-E2 | BU90007GWZ-E2 | BU90007GWZ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BU90007GWZ-E2 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 6-XFBGA, CSPBGA | Other; 6-XFBGA, CSPBGA | Other; 6-XFBGA, CSPBGA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Special Features | Synchronous Rectification |