ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Buck, 5.4Mhz, 85Deg C; Topology Rohm BU90004GWZ-E2

Description
DC/DC CONV, SYNC BUCK, 5.4MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UCSP; No. of Pins:35Pins; Output Current:1A; Output Voltage Nom.:1.8V; SwitchingRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 5.4MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UCSP; No. of Pins:35Pins; Output Current:1A; Output Voltage Nom.:1.8V; SwitchingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 5.4Mhz, 85Deg C; Topology Rohm - 73AC9755 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 5.4Mhz, 85Deg C; Topology Rohm
73AC9755
Dc/dc Conv, Sync Buck, 5.4Mhz, 85Deg C; Topology Rohm 73AC9755
DC/DC CONV, SYNC BUCK, 5.4MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UCSP; No. of Pins:35Pins; Output Current:1A; Output Voltage Nom.:1.8V; SwitchingRoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 5.4MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UCSP; No. of Pins:35Pins; Output Current:1A; Output Voltage Nom.:1.8V; SwitchingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73AC9755
Product Name Dc/dc Conv, Sync Buck, 5.4Mhz, 85Deg C; Topology Rohm
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details