Manufacturer: Rohm Semiconductor
Win Source Part Number: 039722-BU90004GWZ-E2
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-XFBGA WLCSP
Manufacturer Device Package: 6-WLCSP
Standard Package: 1
Catalog: Buck (Step-Down) IC
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 5.4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-XFBGA, WLCSP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-XFBGA, WLCSP
IC REG BUCK 1.8V 1A 6WLCSP
IC REG BUCK 1.8V 1A 6WLCSP
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-XFBGA, WLCSP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 039722-BU90004GWZ-E2 | BU90004GWZ-E2TR-ND | BU90004GWZ-E2 | BU90004GWZ-E2 | BU90004GWZ-E2 |
| Product Name | Integrated Circuits(ICs) | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFBGA WLCSP | Other; 6-XFBGA, WLCSP | Other; 6-XFBGA, WLCSP | ||
| Special Features | Multiple Outputs | Synchronous Rectification | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck |