ROHM Semiconductor USA, LLC Voltage Regulators - DC DC Switching Regulators BU90002GWZ-E2

Description
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-XFBGA, WLCSP
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-XFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - BU90002GWZ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
BU90002GWZ-E2TR-ND
Voltage Regulators - DC DC Switching Regulators BU90002GWZ-E2TR-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-XFBGA, WLCSP

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-XFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - BU90002GWZ-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
BU90002GWZ-E2CT-ND
Voltage Regulators - DC DC Switching Regulators BU90002GWZ-E2CT-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-XFBGA, WLCSP

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-XFBGA, WLCSP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - BU90002GWZ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
BU90002GWZ-E2
PMIC - Voltage Regulators - DC DC Switching Regulators BU90002GWZ-E2
IC REG BUCK 3.3V 1A 6WLCSP

IC REG BUCK 3.3V 1A 6WLCSP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - BU90002GWZ-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BU90002GWZ-E2
Voltage Regulators - DC DC Switching Regulators BU90002GWZ-E2
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-XFBGA, WLCSP

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-XFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BU90002GWZ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BU90002GWZ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BU90002GWZ-E2
IC REG BUCK 3.3V 1A 6WLCSP

IC REG BUCK 3.3V 1A 6WLCSP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number BU90002GWZ-E2TR-ND BU90002GWZ-E2 BU90002GWZ-E2 BU90002GWZ-E2
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-XFBGA, WLCSP Other; 6-XFBGA, WLCSP
Special Features Synchronous Rectification
Output Voltage 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22677 5A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Synchronization or Adjustable Switching Frequency - LM22677TJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers
Switching Regulators - 1882980 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
133KHZ Power Management IC - 759-ICE1PCS01G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 133 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers